EN
  • EN
  • DE

LENOVO 45W2821 - Copper Cable CX4 1 m

Part No LENOVO 45W2821 - Copper Cable CX4 1 m
Manufacturer Lenovo
Catalog San
Description Copper Cable CX4 1 m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432439-LENOVO 45W2821 - Copper Cable CX4 1 m
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W2821 - Copper Cable CX4 1 m CAD Model

Description

The LENOVO 45W2821 Copper Cable CX4 1 m is a high-quality, high-performance copper cable designed to facilitate fast and secure data transfer between network devices. With a length of 1 meter, this cable is ideal for short-distance connections within network cabinets or between adjacent devices in data centers. The CX4 interface supports a wide range of data rates, making it suitable for various applications, including high-speed computing and storage networks. Its robust construction and high-quality copper material ensure reliable connectivity and minimal signal loss, making it a preferred choice for professionals seeking efficient, reliable network solutions. The cable's plug-and-play design ensures easy installation without the need for additional tools or configuration, saving time and reducing potential setup complexities. Overall, the LENOVO 45W2821 Copper Cable CX4 1 m is a durable, efficient, and cost-effective solution for enhancing network performance and reliability.

You May Also Be Interested in

Lenovo
IBM Ethernet Switch J48E
Need more? Email Us
Lenovo
Lenovo 44X1974. Data transfer rate (max): 8000 Mbit/s, Interface type: SFP+. Number of products included: 1 pc(s)
Need more? Email Us
Lenovo
Copper Cable CX4 3 m
Need more? Email Us
Lenovo
Layer 3 Premium Activation
Need more? Email Us
Lenovo
NetBay 4port KVM Switch
Need more? Email Us
Lenovo
4002-Y4B Firmware Upgrade Renewal, 1 year
Need more? Email Us
IBM
Brocade 8Gb SFP+ transceiver module
Need more? Email Us
Lenovo
IBM XFP, SMF, 10km
Need more? Email Us
IBM
BACK END 8GB SWITCH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess