EN
  • EN
  • DE

LENOVO 45W2807 - POE DIMM for 24 ports of 10/100/1000

Part No LENOVO 45W2807 - POE DIMM for 24 ports of 10/100/1000
Manufacturer Lenovo
Catalog San
Description POE DIMM for 24 ports of 10/100/1000
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432419-LENOVO 45W2807 - POE DIMM for 24 ports of 10/100/1000
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W2807 - POE DIMM for 24 ports of 10/100/1000 CAD Model

Description

The LENOVO 45W2807 is a Power Over Ethernet (POE) Daughter Interface Module (DIMM) designed to provide POE capabilities to 24 ports of 10/100/1000 Ethernet connections. This module is an essential component for network switches that require POE functionality to power devices directly through Ethernet cables, eliminating the need for separate power supplies. It is ideally suited for environments where devices such as IP cameras, VoIP phones, wireless access points, and other POE-compatible equipment are deployed. By integrating this POE DIMM into compatible Lenovo network switches, administrators can simplify the deployment and management of network devices, reduce cabling complexity, and enhance network flexibility. The 45W2807 supports a wide range of POE standards, ensuring compatibility with a broad spectrum of POE devices. Its design is optimized for energy efficiency, delivering the required power to each connected device while minimizing power consumption. This module represents Lenovo's commitment to innovative networking solutions that meet the evolving needs of modern businesses, providing a scalable and cost-effective approach to network management and device powering.

You May Also Be Interested in

HP
HP BladeSystem 16Gb/16
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP 6600-24XG SWITCH
Need more? Email Us
HP
HP SN3000B 16GB 24-port FC Switch
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC ER 40km. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
Lenovo
IBM System Networking RackSwitch G8052 (rear to fr
Need more? Email Us
HP
HP 310 Fibre Channel Switch
Need more? Email Us
HP
HP DC04 Core Switching Blade
Need more? Email Us
EMC
RecoverPoint Gen5 Server Fibre
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess