EN
  • EN
  • DE

LENOVO 44X4006 - X6 Compute Book Intel Xeon Processor E7-8893 v2 6C 3.4GHz 155W

Part No LENOVO 44X4006 - X6 Compute Book Intel Xeon Processor E7-8893 v2 6C 3.4GHz 155W
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon E7-8893 v2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425869-LENOVO 44X4006 - X6 Compute Book Intel Xeon Processor E7-8893 v2 6C 3.4GHz 155W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 44X4006 - X6 Compute Book Intel Xeon Processor E7-8893 v2 6C 3.4GHz 155W CAD Model

Description

The LENOVO 44X4006 is a high-performance X6 Compute Book featuring the Intel Xeon Processor E7-8893 v2. This processor is a powerhouse, designed to deliver exceptional performance for the most demanding enterprise applications. With 6 cores and a high clock speed of 3.4GHz, it excels in environments that require intensive computational abilities, such as large databases, in-memory computing, and real-time analytics. The E7-8893 v2 also supports Hyper-Threading technology, allowing for up to 12 threads to run simultaneously, doubling the processing capability for multithreaded applications. With a 155W TDP, this processor balances performance with power efficiency, maintaining operational sustainability in data centers. The X6 Compute Book is designed for easy integration into Lenovo's advanced server architecture, offering businesses the agility to scale resources as needed. With support for advanced RAS (Reliability, Availability, and Serviceability) features, it ensures system stability and data integrity, making it an ideal solution for mission-critical applications that cannot afford downtime.

You May Also Be Interested in

Dell
INTEL GOLD 6210U 2.50GHz 20C 27.5M 150W
Need more? Email Us
Dell
Intel E5-2630v3 2.4GHz 8C 20M 85W
Need more? Email Us
Dell
Intel Gold 6346 3.10GHz 16C 36M 205W
Need more? Email Us
Dell
Intel Gold 6128 3.40GHz 6C 19.25M 115W
Need more? Email Us
Dell
Intel Platinum 8268 2.90GHz 24C 14M 205W
Need more? Email Us
Dell
XEON E5345 QC 2.33GHZ 8MB/1333MHZ PROC
Need more? Email Us
Dell
Intel E5-2403v2 1.80GHz 4C 10M 80W
Need more? Email Us
Dell
DELL Xeon Platinum 8268
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess