EN
  • EN
  • DE

LENOVO 43W4441 - 2-port 40Gb Infiniband Expansion Card (CFFh) for

Part No LENOVO 43W4441 - 2-port 40Gb Infiniband Expansion Card (CFFh) for
Manufacturer Lenovo
Catalog Adapters
Description 2-port 40Gb Infiniband Expansion Card (CFFh) for
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1424601-LENOVO 43W4441 - 2-port 40Gb Infiniband Expansion Card (CFFh) for
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 43W4441 - 2-port 40Gb Infiniband Expansion Card (CFFh) for CAD Model

Description

The LENOVO 43W4441 is a high-performance Infiniband expansion card that offers unparalleled data transfer speeds of up to 40Gb/s, making it an exceptional choice for high-throughput computing environments. This 2-port expansion card, designed with a Card Form Factor Horizontal (CFFh), seamlessly integrates into compatible systems, providing a significant boost in data transmission capabilities. It is specifically engineered for environments where data-intensive applications are run, such as scientific research, data analytics, and cloud computing services. The card's Infiniband technology supports extremely low latency and high bandwidth, which are essential for tasks requiring rapid data access and real-time processing. With support for RDMA (Remote Direct Memory Access), the LENOVO 43W4441 enables more efficient data transfers, reducing CPU overhead and enhancing overall system performance. This expansion card is an ideal upgrade for systems in need of high-speed, reliable connectivity for clustered databases, parallel computing, and other bandwidth-hungry applications. Its ease of installation and compatibility with Infiniband infrastructures make it a valuable asset for IT infrastructures looking to elevate their data handling capabilities to the next level.

You May Also Be Interested in

Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess