EN
  • EN
  • DE

LENOVO 42D3702 - HCA 400Ex-D, x8 PCI-Exp. dual 4X DDR IB port,

Part No LENOVO 42D3702 - HCA 400Ex-D, x8 PCI-Exp. dual 4X DDR IB port,
Manufacturer Lenovo
Catalog Network Cards
Description LENOVO 42D3702 - HCA 400Ex-D, x8 PCI-Exp. dual 4X DDR IB port,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431521-LENOVO 42D3702 - HCA 400Ex-D, x8 PCI-Exp. dual 4X DDR IB port,
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 42D3702 - HCA 400Ex-D, x8 PCI-Exp. dual 4X DDR IB port, CAD Model

Description

The LENOVO 42D3702 - HCA 400Ex-D is a high-performance Host Channel Adapter designed to facilitate high-speed data transfers within InfiniBand (IB) networks, making it a vital component for data centers and high-performance computing environments. This adapter employs dual 4X Data Rate (DDR) IB ports, each capable of providing data transfer rates significantly higher than those achievable with standard networking protocols. Its incorporation of an x8 PCI Express interface ensures compatibility with a broad range of server systems and provides a robust, high-speed connection to the host system. The high bandwidth and low latency characteristics of this HBA make it particularly well-suited for tasks that demand rapid data communication, such as clustered computing, data streaming, and complex scientific computations. The adapter's support for advanced InfiniBand architecture features, including RDMA (Remote Direct Memory Access), enhances its efficiency, allowing direct memory access between host and target devices without burdening the CPU. As a result, the LENOVO 42D3702 - HCA 400Ex-D significantly boosts performance and scalability in networked systems, enabling more efficient processing and management of large volumes of data.

You May Also Be Interested in

HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
HP NC375I 4-Port Network Adapter
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
HP 4820C 10/20/25Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess