EN
  • EN
  • DE

LENOVO 42D0545 - IBM USB Memory Key for VMware ESXi

Part No LENOVO 42D0545 - IBM USB Memory Key for VMware ESXi
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description IBM USB Memory Key for VMware ESXi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424229-LENOVO 42D0545 - IBM USB Memory Key for VMware ESXi
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 42D0545 - IBM USB Memory Key for VMware ESXi CAD Model

Description

The LENOVO 42D0545 IBM USB Memory Key for VMware ESXi is a crucial tool for IT professionals looking to efficiently deploy VMware ESXi on Lenovo servers. This USB flash drive comes pre-loaded with VMware ESXi, a leading hypervisor designed for building and managing virtualized environments. The compact and portable design of the memory key allows for easy transportation and swift installation, facilitating rapid deployment of virtualization infrastructure. By simplifying the installation process, this memory key helps reduce setup times and minimizes potential issues, enabling a smoother, more reliable virtualization experience. The USB key's compatibility with select Lenovo servers ensures that it meets the specific requirements and performance standards necessary for optimal operation of VMware environments. Additionally, the pre-loaded software saves valuable time and resources, eliminating the need for manual downloads and installations. The LENOVO 42D0545 IBM USB Memory Key for VMware ESXi is a practical, time-saving solution for IT departments aiming to leverage virtualization technology to enhance their computational efficiency and flexibility.

You May Also Be Interested in

EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess