EN
  • EN
  • DE

LENOVO 41Y8268 - IBM USB Memory Key for VMware Hypervisor

Part No LENOVO 41Y8268 - IBM USB Memory Key for VMware Hypervisor
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description IBM USB Memory Key for VMware HypervisorIBM® USB Memory Key for VMware Hypervisor™ is now available on a USB drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424161-LENOVO 41Y8268 - IBM USB Memory Key for VMware Hypervisor
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 41Y8268 - IBM USB Memory Key for VMware Hypervisor CAD Model

Description

The LENOVO 41Y8268 is a specialized USB Memory Key designed to offer a simplified and efficient way to deploy VMware's Hypervisor on compatible IBM server platforms. Preloaded with VMware ESXi, this robust and portable USB key allows for quick and easy hypervisor installation, bypassing the need for CDs or DVDs. It provides a convenient and reliable method for utilizing VMware's virtualization technology, enabling users to run multiple virtual machines on a single physical server. The memory key is small, durable, and easy to transport, making it an excellent tool for IT professionals who need to deploy or update the VMware Hypervisor across various locations. Its plug-and-play functionality ensures a hassle-free setup, significantly reducing installation times and allowing for immediate out-of-box virtualization capabilities. Suitable for a range of IBM servers, the LENOVO 41Y8268 USB Memory Key represents a cost-effective and space-efficient solution for leveraging the full potential of server virtualization, enhancing server utilization, operational efficiency, and scalability.

You May Also Be Interested in

EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess