EN
  • EN
  • DE

LENOVO 39M2894 - IBM Virtual Media Conversion option kit (USB)

Part No LENOVO 39M2894 - IBM Virtual Media Conversion option kit (USB)
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description IBM Virtual Media Conversion Option (VCO)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424447-LENOVO 39M2894 - IBM Virtual Media Conversion option kit (USB)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 39M2894 - IBM Virtual Media Conversion option kit (USB) CAD Model

Description

The LENOVO 39M2894 IBM Virtual Media Conversion Option Kit (USB) is a versatile and essential tool for IT professionals and network administrators. This innovative kit allows for the remote management and virtual media conversion of servers through a USB interface, providing a convenient and efficient way to access, monitor, and manage servers without being physically present. The device enables users to connect a local computer to a remote server's console as if they were directly in front of it. This includes accessing the server's BIOS, viewing POST operations, and installing or updating software remotely, making it an invaluable tool for remote diagnostics, patches, and updates. The kit’s plug-and-play capability ensures easy setup and compatibility with a wide range of IBM servers and systems. The robust design of the conversion option kit is meant to offer reliability and performance in demanding data center environments. The LENOVO 39M2894 is designed to improve the flexibility and efficiency of server management, reducing downtime and maintenance costs. By simplifying remote access, it allows IT departments to respond more quickly to issues, perform routine maintenance without the need for physical presence, and enhance overall system availability. This product is an indispensable solution for businesses looking to optimize their server management practices and ensure uninterrupted operation of their IT infrastructure.

You May Also Be Interested in

EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess