EN
  • EN
  • DE

LENOVO 25R5559 - 1U Quick Install Filler Panel Set

Part No LENOVO 25R5559 - 1U Quick Install Filler Panel Set
Manufacturer Lenovo
Catalog Rack Options
Description IBM 1U Quick Install Filler Panel Set
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432233-LENOVO 25R5559 - 1U Quick Install Filler Panel Set
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 25R5559 - 1U Quick Install Filler Panel Set CAD Model

Description

The Lenovo 25R5559 1U Quick Install Filler Panel Set is an indispensable accessory designed for maintaining optimal airflow and thermal management within server racks. This set includes several filler panels that slot into unused rack space in 1U increments, preventing the bypass of cooling air and ensuring that air flows directly to where it is most needed. By using these panels to block off unused rack space, IT administrators can significantly enhance the cooling efficiency of their rack-mounted systems, leading to improved performance and longevity of the equipment. The quick install feature allows for easy deployment, saving time and effort in dynamic data center environments. In addition to its functional benefits, the filler panel set also improves the aesthetic appearance of the server rack, creating a neat and organized infrastructure. The Lenovo 25R5559 set is an essential tool for any professional looking to optimize their server rack for both performance and presentation.

You May Also Be Interested in

IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
IBM 31P0711 - Rail-Kit 2145-UPS
Need more? Email Us
IBM
FlashSystem 5000 LFF EXP rails
Need more? Email Us
IBM
IBM rail kit
Need more? Email Us
IBM
mounting kit L/D 32
Need more? Email Us
IBM
IBM FlashSystem 5200 SFF Expansion rails
Need more? Email Us
IBM
IBM 3573 Rack Mount Kit
Need more? Email Us
IBM
V7000 rails
Need more? Email Us
IBM
RAIL KIT M9S / MHE / MME SYSTEM CONTROL UNIT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess