EN
  • EN
  • DE

LENOVO 02JJ984 - ThinkSystem V2 750W(230V/115V) Platinum Hot-Swap Power Supply v2

Part No LENOVO 02JJ984 - ThinkSystem V2 750W(230V/115V) Platinum Hot-Swap Power Supply v2
Manufacturer Lenovo
Catalog Power Supply Units
Description ThinkSystem V2 750W(230V/115V) Platinum Hot-Swap Power Supply v2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1431886-LENOVO 02JJ984 - ThinkSystem V2 750W(230V/115V) Platinum Hot-Swap Power Supply v2
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 02JJ984 - ThinkSystem V2 750W(230V/115V) Platinum Hot-Swap Power Supply v2 CAD Model

Description

The LENOVO 02JJ984 forms a critical component in the ThinkSystem lineup, offering a highly efficient and reliable power supply solution for enterprise-grade servers. This 750W Platinum-rated power unit is engineered to facilitate seamless hot-swapping, allowing for maintenance or upgrades without shutting down the entire system. Its dual-voltage capability ensures compatibility with both 230V and 115V electrical inputs, making it versatile across different geographic regions. With an efficiency rating of 94% at full load, it significantly reduces electricity consumption and operational costs. The Platinum certification indicates that this power supply unit (PSU) is among the top-tier in terms of energy efficiency, minimizing environmental impact while maximizing performance. It is designed to meet the rigorous demands of today’s complex data centers, ensuring uninterrupted power delivery to critical servers and IT equipment. The hot-swap feature enhances system reliability and uptime by allowing faulty units to be replaced without affecting server operation. Compatibility with the ThinkSystem range means that it integrates seamlessly into Lenovo's ecosystem, offering a straightforward solution for expanding or upgrading existing setups. With robust build quality and advanced thermal management, it promises a long service life even under continuous operation, making it an essential investment for businesses seeking to optimize their IT infrastructure's performance and reliability.

You May Also Be Interested in

Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
Supermicro
Supermicro PWS-1K63S-1R. Total power: 1000 W, Peak power: 1620 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Platinum. Product colour: Silver. Width: 76 mm, Depth: 360 mm, Height: 40 mm
Need more? Email Us
Supermicro
Supermicro PWS-1K43F-1R. Total power: 1200 W, Peak power: 1400 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Grey. Width: 104 mm, Depth: 326 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
NetApp
Netapp 1600w Power Supply for AFF-A700/A900
Need more? Email Us
Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess