EN
  • EN
  • DE

LENOVO 01PG581 - Lenovo ThinkSystem 48TB (6x 8TB, 3.5in, NLSAS HDD) DrPk for DM5000H - Fundamentals

Part No LENOVO 01PG581 - Lenovo ThinkSystem 48TB (6x 8TB, 3.5in, NLSAS HDD) DrPk for DM5000H - Fundamentals
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 01PG581 - Lenovo ThinkSystem 48TB (6x 8TB, 3.5in, NLSAS HDD) DrPk for DM5000H - Fundamentals
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1429340-LENOVO 01PG581 - Lenovo ThinkSystem 48TB (6x 8TB, 3.5in, NLSAS HDD) DrPk for DM5000H - Fundamentals
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PG581 - Lenovo ThinkSystem 48TB (6x 8TB, 3.5in, NLSAS HDD) DrPk for DM5000H - Fundamentals CAD Model

Description

The LENOVO 01PG581 Lenovo ThinkSystem 48TB (6x 8TB, 3.5in, NLSAS HDD) DrPk for DM5000H - Fundamentals package is an expansive storage solution designed for the DM5000H storage system. Offering a total of 48TB spread across six 8TB NLSAS (Nearline SAS) hard disk drives, this package provides ample space for extensive data storage needs, including high-capacity databases, digital archives, and backup solutions. The 3.5-inch form factor drives support hot-swap functionality for easy installation and maintenance, while the NLSAS interface combines the robust reliability of SAS with the cost-effectiveness of SATA. Tailored for the Lenovo ThinkSystem, this drive pack enhances system capabilities, ensuring efficient data management, security, and accessibility for enterprise environments.

You May Also Be Interested in

CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess