EN
  • EN
  • DE

LENOVO 01PF514 - ThinkSystem 750W(230/115V) Titanium Hot-Swap Power

Part No LENOVO 01PF514 - ThinkSystem 750W(230/115V) Titanium Hot-Swap Power
Manufacturer Lenovo
Catalog Power Supply Units
Description ThinkSystem 750W(230/115V) Titanium Hot-Swap Power
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1432023-LENOVO 01PF514 - ThinkSystem 750W(230/115V) Titanium Hot-Swap Power
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PF514 - ThinkSystem 750W(230/115V) Titanium Hot-Swap Power CAD Model

Description

The Lenovo 01PF514 ThinkSystem is a 750W Titanium Hot-Swap Power Supply Unit (PSU) engineered to provide top-tier power efficiency and reliability for Lenovo's ThinkSystem servers. This PSU stands out with its Titanium efficiency rating, the highest standard for PSU energy efficiency, ensuring that a maximum amount of power is converted for use by the server with minimal waste, leading to significant savings in energy costs and a notable reduction in the environmental impact. The hot-swap feature of the Lenovo 01PF514 allows for the PSU to be replaced or upgraded easily without the need to power down the server, thereby minimizing downtime and maintaining continuity in mission-critical operations. Its capacity of 750W makes it suitable for supporting a wide range of server configurations and workloads, from moderate to highly demanding, without sacrificing performance. The PSU is designed to operate effectively across varied power input ranges (230/115V), making it versatile for deployment in diverse geographical locations. Incorporating advanced protective measures against power irregularities, this PSU not only secures the server's components but also ensures a longer life span for the server and the PSU itself. For enterprise-level operations seeking unparalleled power efficiency, reliability, and operational continuity, the Lenovo 01PF514 provides an excellent solution that aligns with high standards of performance and environmental stewardship.

You May Also Be Interested in

NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess