EN
  • EN
  • DE

LENOVO 01KP342 - Intel 6136 12C 3.0G 150W FRU

Part No LENOVO 01KP342 - Intel 6136 12C 3.0G 150W FRU
Manufacturer Lenovo
Catalog Uncategorized
Description Intel 6136 12C 3.0G 150W FRU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430617-LENOVO 01KP342 - Intel 6136 12C 3.0G 150W FRU
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01KP342 - Intel 6136 12C 3.0G 150W FRU CAD Model

Description

The LENOVO 01KP342 introduces the Intel Xeon Gold 6136 processor to Lenovo's lineup, a component engineered for high efficiency and performance in server environments. It hosts 12 cores, providing substantial parallel processing capabilities with a base frequency of 3.0 GHz for speedy computational tasks. The 150W Thermal Design Power (TDP) offers a thoughtful balance between energy consumption and thermal output, ensuring sustainable operation in densely-packed data centers or for extended computing tasks. As a Field Replaceable Unit (FRU), it underscores the emphasis on ease of maintenance, allowing for quick replacements and minimizing system downtime. Ideal for applications requiring quick data processing and multitasking — such as virtualization, web serving, and cloud computing — this processor ensures reliability and performance in professional computing settings.

You May Also Be Interested in

TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess