EN
  • EN
  • DE

LENOVO 4XH7A08764 - ThinkSystem SR590 2.5in AnyBay 8-Bay Backplane Kit

Part No LENOVO 4XH7A08764 - ThinkSystem SR590 2.5in AnyBay 8-Bay Backplane Kit
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description ThinkSystem SR590 2.5in AnyBay 8-Bay Backplane
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424457-LENOVO 4XH7A08764 - ThinkSystem SR590 2.5in AnyBay 8-Bay Backplane Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XH7A08764 - ThinkSystem SR590 2.5in AnyBay 8-Bay Backplane Kit CAD Model

Description

The LENOVO 4XH7A08764 ThinkSystem SR590 2.5in AnyBay 8-Bay Backplane Kit is a comprehensive solution designed to enhance the storage flexibility and performance of the Lenovo ThinkSystem SR590 server. This backplane kit allows for the installation of up to eight 2.5-inch AnyBay drives, providing a scalable and customizable approach to storage that adapts to various workload requirements and data growth. The AnyBay design is a unique feature that supports multiple types of drives in the same bay, including SAS, SATA, and NVMe drives, offering unprecedented versatility in configuring storage options. This enables optimized performance and efficiency for diverse applications, from high-speed data processing to large storage capacity for data archive. The backplane kit is engineered for easy installation and integration with the ThinkSystem SR590 server, ensuring a seamless fit and reliable connection for the drives. It supports hot-swap functionality, allowing for drives to be replaced or upgraded without shutting down the server, minimizing downtime and maintaining continuous operation. The LENOVO 4XH7A08764 ThinkSystem SR590 2.5in AnyBay 8-Bay Backplane Kit is a vital upgrade for businesses seeking to enhance their server's storage capabilities, offering a blend of flexibility, performance, and reliability.

You May Also Be Interested in

Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
SafeID Classic ST200
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
DRIVE FILLER 3.5 R-SERIES
Need more? Email Us
Dell
CADDY EQUALLOGIC 2.5
Need more? Email Us
Dell
FRONTBEZEL R610
Need more? Email Us
Dell
SD FLASH 2GB
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess