EN
  • EN
  • DE
  • IT

LENOVO 00YL796 - Display/VGA Cage for x3250/x3550 M5

Part No LENOVO 00YL796 - Display/VGA Cage for x3250/x3550 M5
Manufacturer Lenovo
Catalog Spare Parts
Description Display/VGA Cage for x3250/x3550 M5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1432948-LENOVO 00YL796 - Display/VGA Cage for x3250/x3550 M5
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YL796 - Display/VGA Cage for x3250/x3550 M5 CAD Model

Description

The LENOVO 00YL796 is a specialized Display/VGA Cage designed exclusively for use with the Lenovo x3250 and x3550 M5 server models. This accessory is an essential component for users looking to add or enhance display capabilities within these particular server systems. It ensures seamless integration and compatibility with VGA display peripherals, facilitating easy connection and stable performance. The cage is engineered for durability and precise fit within the server chassis, minimizing installation time and potential complications. By incorporating this VGA cage into the server setup, users can leverage additional display outputs for server management, monitoring, or other visual output needs. The LENOVO 00YL796 is a crucial addition for IT professionals looking to expand the utility and flexibility of their Lenovo server environments.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Fujitsu S26361-F3857-L800. Product type: Blank data tape, Media type: RDX, Compressed capacity: 3000 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU PY BX600 4/4GB FC SWITCH 12PORT
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SMXSN-208AB-BL - Multi Format Slimline DVD Writer TS-208AB-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3857-L700. Product type: Blank data tape, Media type: RDX, Compressed capacity: 2000 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3325-R42 - DAT160 DDS-6 USB Streamer 5.25-inch (Rev. 2) (Hewlett Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F4009-R4 - LTO2-HH Ultrium Streamer (Hewlett Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
Eternus DX S2 2.5in 300GB SAS TRAY
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu RDX Cartridge 500GB/1000GB. Product type: Storage drive, Media type: RDX cartridge, Interface: USB. Native capacity: 500 GB, Compressed capacity: 1000 GB. Drive device, transfer rate: 25 MB/s. Product colour: Black. Size (imperial): 13.3 cm (5.25")
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FTSA3C40137292 - Front IO Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess