EN
  • EN
  • DE

LENOVO 00YJ904 - 750W Platinum AC Power Supply (Artesyn)

Part No LENOVO 00YJ904 - 750W Platinum AC Power Supply (Artesyn)
Manufacturer Lenovo
Catalog Power Supply Units
Description 750W Platinum AC Power Supply (Artesyn)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1431856-LENOVO 00YJ904 - 750W Platinum AC Power Supply (Artesyn)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YJ904 - 750W Platinum AC Power Supply (Artesyn) CAD Model

Description

The LENOVO 00YJ904 is a high-performance 750W Platinum AC Power Supply designed and manufactured by Artesyn for Lenovo systems. Boasting an impressive 80 PLUS Platinum efficiency rating, this power supply unit (PSU) guarantees up to 94% energy efficiency, reducing operational costs and minimizing waste heat. Engineered for reliability and durability, it features built-in protections against overcurrent, overvoltage, and short circuits, ensuring the safe and stable operation of your Lenovo server or workstation. The 00YJ904 is fully compatible with select Lenovo models, providing a seamless and secure fit. Its auto-ranging input adjusts to varying power supplies between 100V to 240V, making it versatile for global use. Furthermore, it supports hot-swap capability, allowing for maintenance or upgrades without the need to power down the system, minimizing downtime. Ideal for businesses and IT environments that demand high energy efficiency and reliability, the LENOVO 00YJ904 serves as an essential component in maintaining optimal system performance.

You May Also Be Interested in

NetApp
NetApp 750W PSU
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess