EN
  • EN
  • DE

DELL 38Y24 - Dell Monitor 19in Widescreen LED VGA

Part No DELL 38Y24 - Dell Monitor 19in Widescreen LED VGA
Manufacturer Dell
Catalog IT infrastructure Accessories
Description Dell Monitor 19in Widescreen LED VGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388364-DELL 38Y24 - Dell Monitor 19in Widescreen LED VGA
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 38Y24 - Dell Monitor 19in Widescreen LED VGA CAD Model

Description

The DELL 38Y24 is a 19-inch widescreen LED monitor that combines sleek design with functional attributes, making it an appealing choice for both office and home use. Featuring a VGA interface, it offers broad compatibility with a variety of devices, ensuring users can connect to their computing environments with ease. The widescreen aspect ratio enhances productivity by providing more screen real estate for multitasking and viewing documents side by side. With LED backlighting, the monitor delivers superior brightness and contrast, presenting vivid colors and sharper images. This technology also contributes to energy efficiency, reducing power consumption compared to traditional LCD monitors. The 38Y24 model is designed for users seeking a reliable, cost-effective display solution that does not compromise on visual quality. Its compact size and lightweight design facilitate easy placement on any desk, while its ergonomic stand allows for tilting adjustments, enhancing viewing comfort during prolonged usage.

You May Also Be Interested in

Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us
Dell
FRONTBEZEL R520 R720 R820
Need more? Email Us
Dell
DRIVE FILLER 3.5 R-SERIES
Need more? Email Us
Dell
CADDY OPTIPLEX 3.5
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N1548P
Need more? Email Us
Dell
CADDY COMPELLENT 3.5 XYRATEX /old Compellent model
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess