EN
  • EN
  • DE

LENOVO 00Y6304 - Win Stg Srv 2012 Standard (2CPU) - English ROK

Part No LENOVO 00Y6304 - Win Stg Srv 2012 Standard (2CPU) - English ROK
Manufacturer Lenovo
Catalog Uncategorized
Description Win Stg Srv 2012 Standard (2CPU) - English ROK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431370-LENOVO 00Y6304 - Win Stg Srv 2012 Standard (2CPU) - English ROK
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y6304 - Win Stg Srv 2012 Standard (2CPU) - English ROK CAD Model

You May Also Be Interested in

Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess