EN
  • EN
  • DE

SUPERMICRO FAN-0086L4 - Supermicro 40mm Counter-Rotating Fan

Part No SUPERMICRO FAN-0086L4 - Supermicro 40mm Counter-Rotating Fan
Manufacturer Supermicro
Catalog Fan
Description Supermicro FAN-0086L4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1435240-SUPERMICRO FAN-0086L4 - Supermicro 40mm Counter-Rotating Fan
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO FAN-0086L4 - Supermicro 40mm Counter-Rotating Fan CAD Model

Description

The SUPERMICRO FAN-0086L4 is a high-efficiency, 40mm counter-rotating fan designed to deliver exceptional cooling for Supermicro server systems. Counter-rotating fans offer an advanced cooling solution by providing a higher static pressure and a more efficient airflow direction, ensuring that hot air is effectively extracted from the server chassis. This fan is specifically engineered to maintain optimal temperatures for Supermicro server components during prolonged periods of operation, thereby preventing thermal throttling and enhancing overall system performance and reliability. The FAN-0086L4 is an essential component for maintaining system health and stability, making it an ideal choice for IT professionals who demand high performance and reliability from their server infrastructure.

You May Also Be Interested in

Dell
FAN DUAL PE1950
Need more? Email Us
CISCO
Nexus 9K Fan 2, Port-side Exhaust
Need more? Email Us
Dell
FAN T630 T640
Need more? Email Us
Dell
FAN R320 R420 R430
Need more? Email Us
Dell
DUAL FAN PE1855
Need more? Email Us
Dell
FAN PE1900 PE2900
Need more? Email Us
Dell
FAN SC280
Need more? Email Us
CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us
CISCO
Nexus 2K/3K/9K Single Fan, port side exhaust airfl
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess