EN
  • EN
  • DE

LENOVO 00WH346 - X6 Compute Book Intel Xeon Processor E7-8893 v4 4C 3.2GHz 60M 140W

Part No LENOVO 00WH346 - X6 Compute Book Intel Xeon Processor E7-8893 v4 4C 3.2GHz 60M 140W
Manufacturer Lenovo
Catalog CPU
Description X6 Compute Book Intel Xeon Processor E7-8893 v4 4C 3.2GHz 60M 140W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426787-LENOVO 00WH346 - X6 Compute Book Intel Xeon Processor E7-8893 v4 4C 3.2GHz 60M 140W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00WH346 - X6 Compute Book Intel Xeon Processor E7-8893 v4 4C 3.2GHz 60M 140W CAD Model

Description

The LENOVO 00WH346 is outfitted with the Intel Xeon Processor E7-8893 v4, a unique offering within the X6 Compute Book series, specifically designed for specific, powerful, single-threaded or lightly-threaded enterprise applications. This processor diverges from its counterparts by focusing on high clock speeds with fewer cores, featuring 4 cores and 8 threads, which makes it particularly adept at handling applications that benefit from higher per-core performance. It operates at a remarkable base clock speed of 3.2 GHz, capable of turbo boosting up to 3.7 GHz, guaranteeing swift execution of tasks that do not parallelize well. With a 60MB cache, it ensures quick retrieval of data, significantly enhancing performance for tasks requiring frequent access to large data sets. The processor has a TDP of 140W, optimizing performance without excessive power consumption. Its inclusion in the X6 Compute Book lineup signifies Lenovo's commitment to providing versatile solutions catering to diverse computing needs, including scenarios where high single-threaded performance is paramount. This processor is particularly suitable for financial and scientific applications where computational efficiency is crucial. The modular design of the X6 Compute Book facilitates easy upgrades and maintenance, emphasizing a future-proof framework for evolving enterprise requirements.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess