EN
  • EN
  • DE

LENOVO 00WH318 - X6 Compute Book Intel Xeon Processor E7-8867 v4 18C 2.4GHz 45M 165W

Part No LENOVO 00WH318 - X6 Compute Book Intel Xeon Processor E7-8867 v4 18C 2.4GHz 45M 165W
Manufacturer Lenovo
Catalog CPU
Description X6 Compute Book Intel Xeon Processor E7-8867 v4 18C 2.4GHz 45M 165W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426848-LENOVO 00WH318 - X6 Compute Book Intel Xeon Processor E7-8867 v4 18C 2.4GHz 45M 165W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00WH318 - X6 Compute Book Intel Xeon Processor E7-8867 v4 18C 2.4GHz 45M 165W CAD Model

Description

The Lenovo 00WH318 X6 Compute Book brings to the forefront the exceptional capabilities of the Intel Xeon Processor E7-8867 v4, a powerhouse designed for the most rigorous and demanding data center environments. This high-end processor is characterized by its eighteen cores and thirty-six threads, running at a base frequency of 2.4GHz, which facilitates unparalleled data throughput and processing capabilities for high performance computing (HPC), large-scale virtualization, and extensive database applications. Built on Intel's cutting-edge 14nm process technology, it delivers not only exceptional speed and efficiency but also significant improvements in power management, making it an environmentally sustainable choice for energy-conscious operations. Integrating this compute book into Lenovo's X6 server platforms enhances the system's reliability, availability, and serviceability features, ensuring continuous operation for mission-critical applications. With its superior processing power and advanced technology, the Lenovo 00WH318 X6 Compute Book stands as a testament to future-ready enterprise computing, setting a benchmark for performance, reliability, and innovation in challenging IT scenarios.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess