EN
  • EN
  • DE

LENOVO 00D8163 - SLES X86 2 Socket Virt Unlimited Std SUSE Support

Part No LENOVO 00D8163 - SLES X86 2 Socket Virt Unlimited Std SUSE Support
Manufacturer Lenovo
Catalog Uncategorized
Description SLES X86 2 Socket Virt Unlimited Std SUSE Support
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431235-LENOVO 00D8163 - SLES X86 2 Socket Virt Unlimited Std SUSE Support
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00D8163 - SLES X86 2 Socket Virt Unlimited Std SUSE Support CAD Model

Description

The LENOVO 00D8163 product is catered towards organizations that leverage 2-socket x86 hardware architecture and demand a reliable, scalable virtualization platform. This specific package comes with an unlimited standard support from SUSE for the SUSE Linux Enterprise Server environment, a crucial offering for businesses looking to maintain high levels of operational efficiency and system security. With this support, companies can deploy an unrestricted number of virtual environments on their infrastructure, a feature incredibly beneficial for growing enterprises needing to scale their operations swiftly. The standard support includes regular maintenance releases, patches, and updates directly from SUSE, ensuring systems remain secure against vulnerabilities while running the latest software versions. While the support is available during regular business hours, it perfectly aligns with the needs of enterprises that operate primarily during these times and can plan maintenance activities accordingly. The LENOVO 00D8163 offering is a solid choice for businesses seeking to bolster their server capabilities with robust support from a leading Linux provider.

You May Also Be Interested in

HP
HP P19888-B21. SSD capacity: 240 GB, SSD form factor: M.2, Component for: PC/Laptop
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
HP
HP 4GB DDR3-1600. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11, ECC4GB (1x4GB) Single Rank x4 PC3-12800R (DDR3-1600) Registered CAS-11 Memory Kit
Need more? Email Us
HP
Hewlett Packard Enterprise MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess