EN
  • EN
  • DE

EMC V2-DAE-12 - EMC VNXE DAE - 12 slot 3.5 in

Part No EMC V2-DAE-12 - EMC VNXE DAE - 12 slot 3.5 in
Manufacturer EMC
Catalog Storage Machines
Description EMC VNXE DAE - 12 slot 3.5 in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400882-EMC V2-DAE-12 - EMC VNXE DAE - 12 slot 3.5 in
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC V2-DAE-12 - EMC VNXE DAE - 12 slot 3.5 in CAD Model

Description

The EMC V2-DAE-12 is a Disk Array Enclosure specifically designed for the EMC VNXe series of storage solutions. It features 12 slots for 3.5-inch drives, offering a flexible and scalable option for expanding storage capacity. Engineered to seamlessly integrate with VNXe storage arrays, it supports a combination of SAS and NL-SAS drives, enabling organizations to tailor the performance and capacity to meet their specific requirements. This disk array enclosure enhances the overall storage capacity and performance of the VNXe series, making it an ideal choice for small to medium-sized businesses seeking to manage their growing data needs without compromising on reliability or efficiency. It is equipped with redundant power supplies, ensuring a continuous power supply and minimizing the risk of downtime. The V2-DAE-12 is simple to install and manage, designed with EMC's commitment to user-friendly, robust storage solutions. Its expansion capabilities provide a cost-effective means to scale storage infrastructure, ensuring businesses can adapt to changing data requirements while maintaining optimal performance.

You May Also Be Interested in

Lenovo
Lenovo E1012/E1024 chassis
Need more? Email Us
Supermicro
Supermicro CSE-216BE2C-R741JBOD
Need more? Email Us
NetApp
NetApp AFF-A300 Dual Controller Storage System
Need more? Email Us
Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us
Supermicro
Synology RS3614RPXS 12x3.5 NAS
Need more? Email Us
Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
Lenovo
Lenovo ThinkSystem NE0152T RackSwitch (Rear to Front)
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess