EN
  • EN
  • DE

LENOVO 00D7081-15KEYS - Express ServeRAID M1100 Series Zero Cache/RAID 5

Part No LENOVO 00D7081-15KEYS - Express ServeRAID M1100 Series Zero Cache/RAID 5
Manufacturer Lenovo
Catalog Licenses
Description Express ServeRAID M1100 Series Zero Cache/RAID 5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Licenses
Win Source Part Number 1429830-LENOVO 00D7081-15KEYS - Express ServeRAID M1100 Series Zero Cache/RAID 5
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00D7081-15KEYS - Express ServeRAID M1100 Series Zero Cache/RAID 5 CAD Model

Description

The LENOVO 00D7081-15KEYS represents a specialized version of the Express ServeRAID M1100 Series controller, offering Zero Cache/RAID 5 functionalities alongside an exclusive feature set enabled by an additional 15 keys. This RAID controller delivers the same efficient and reliable data protection as the standard M1100 Series but with enhanced capabilities through the added feature keys. These keys unlock advanced functionalities, such as improved RAID level support, performance optimization, and security features, providing users with a flexible and powerful tool for managing their storage infrastructure. Designed for Lenovo servers, it represents an ideal upgrade for businesses looking to enhance their server's storage versatility and data management capabilities without a significant increase in cost or complexity.

You May Also Be Interested in

IBM
IBM 1818-FW - DS5000 FW upgr.
Need more? Email Us
IBM
IBM DS4700 Mod 70 EXP Attachment (1-3 EXP Units)You can expand storage capacity by attaching DS4000 storage expansion units for configurations up to 33 TB physical storage capacity
Need more? Email Us
IBM
IBM DS4100 4-Storage Partition Activation. Type: Network storage, License quantity: 4 license(s)This FAStT100 option supports up to four different hosts in a heterogenous environment.
Need more? Email Us
IBM
DS4700 AIX HOST KIT
Need more? Email Us
IBM
IBM 1815-7700 - DS4800 WINDOWS HOST KIT
Need more? Email Us
IBM
IBM 00Y2483 - FlashCopy Upgrade
Need more? Email Us
IBM
IBM 45W0508 - Advanced Performance Monitor
Need more? Email Us
IBM
IBM Netfinity. Width: 19 mm, Depth: 166 mm, Height: 63.5 mm
Need more? Email Us
IBM
IBM 42D3254 - Express DS4200 2-4 Stg. Part.- Fld
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess