EN
  • EN
  • DE

LENOVO 00D6185 - Adjustable 19in 4 Post Rail Kit

Part No LENOVO 00D6185 - Adjustable 19in 4 Post Rail Kit
Manufacturer Lenovo
Catalog Rack Options
Description IBM 00D6185Shipped Asmb, Mt Kit, SysX Rackswitch, 1U Duct Ready
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432310-LENOVO 00D6185 - Adjustable 19in 4 Post Rail Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00D6185 - Adjustable 19in 4 Post Rail Kit CAD Model

Description

The LENOVO 00D6185 offers an adjustable 19-inch 4 Post Rail Kit, designed to provide a secure and flexible mounting solution for Lenovo servers in standard four-post rack cabinets. This rail kit is engineered to support a wide range of adjustment, accommodating various rack depths and allowing for the precise placement of the server within the rack for optimized airflow and accessibility. Its robust design ensures a stable and secure installation, capable of supporting the server weight in data center environments where stability is crucial. The adjustable nature of the rail kit allows for easy installation and future reconfigurations, making it an ideal solution for dynamic data center environments that undergo frequent updates or expansions. Additionally, the rail kit's compatibility with 19-inch racks makes it a versatile option for integrating Lenovo servers into existing data center infrastructure, streamlining the deployment process and enhancing the overall efficiency of IT operations.

You May Also Be Interested in

IBM
RAIL KIT M9S / MHE / MME SYSTEM CONTROL UNIT
Need more? Email Us
IBM
LTO FIBRE DRIVE MTG KIT L53/D53
Need more? Email Us
IBM
FlashSystem 5000 LFF EXP rails
Need more? Email Us
IBM
IBM RACK MOUNT KIT
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
Dual I/O Unit Enclosure
Need more? Email Us
IBM
railkit
Need more? Email Us
IBM
TIP PLATE
Need more? Email Us
IBM
IBM 31P0711 - Rail-Kit 2145-UPS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess