EN
  • EN
  • DE

LENOVO 00AM067 - 9.5mm Ultra-Slim SATA Multi-Burner

Part No LENOVO 00AM067 - 9.5mm Ultra-Slim SATA Multi-Burner
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description 9.5mm Ultra-Slim SATA Multi-Burner
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424242-LENOVO 00AM067 - 9.5mm Ultra-Slim SATA Multi-Burner
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00AM067 - 9.5mm Ultra-Slim SATA Multi-Burner CAD Model

Description

The LENOVO 00AM067 is a 9.5mm Ultra-Slim SATA Multi-Burner, providing a comprehensive optical disc solution that supports reading and writing capabilities across CD and DVD formats, including dual-layer DVD. Designed for seamless integration into Lenovo's server systems, this multi-burner is particularly suited for tasks such as data archiving, operating system installations, and creating multimedia content on physical media. Its slim form factor is optimized for use in environments where space is limited, including slim-line server setups, ensuring efficient utilization of server chassis real estate. The device connects via a SATA interface, guaranteeing high-speed data transfer rates and reliable performance consistent with contemporary server standards. The LENOVO 00AM067 Multi-Burner is crafted to meet the needs of businesses requiring versatile optical media capabilities combined with the durability and reliability expected from Lenovo's server components, making it an essential tool for comprehensive server management and data storage strategies.

You May Also Be Interested in

Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
SafeID Classic ST200
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
CADDY OPTIPLEX 3.5
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
CADDY COMPELLENT 3.5 XYRATEX /old Compellent model
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
FRONTBEZEL MD3060E
Need more? Email Us
Dell
FRONTBEZEL DELL/EMC R640
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess