EN
  • EN
  • DE

SUPERMICRO HUC101212CSS600-SM - 1.2TB 10K 2.5 SAS 6G HUC101212CSS600

Part No SUPERMICRO HUC101212CSS600-SM - 1.2TB 10K 2.5 SAS 6G HUC101212CSS600
Manufacturer Supermicro
Catalog Hard Drives
Description 1.2TB 10K 2.5 SAS 6G HUC101212CSS600
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435460-SUPERMICRO HUC101212CSS600-SM - 1.2TB 10K 2.5 SAS 6G HUC101212CSS600
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO HUC101212CSS600-SM - 1.2TB 10K 2.5 SAS 6G HUC101212CSS600 CAD Model

Description

The SUPERMICRO HUC101212CSS600-SM is a high-performance enterprise hard drive that offers 1.2TB of storage capacity in a compact 2.5-inch form factor. It is designed to meet the demands of mission-critical applications with a high spindle speed of 10,000 RPM, ensuring rapid access to data and improved I/O performance. With a 6Gbps SAS interface, it provides high data transfer rates and seamless integration with Supermicro servers and storage solutions. This drive is engineered for high reliability and durability, featuring advanced technologies to enhance data integrity and extend the life of the drive. The HUC101212CSS600-SM is ideal for data centers and enterprises that require a balance between high capacity, performance, and reliability in their storage infrastructure. It is especially suited for applications that demand high-speed data access, such as database management, online transaction processing, and high-performance computing.

You May Also Be Interested in

CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess