EN
  • EN
  • DE

APF.00.250.DTAR

Part No APF.00.250.DTAR
Manufacturer LEMO
Catalog Between Series Adapters
Description ADPT 00.250. PLUG CINCH RCPT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Convert From (Adapter End) NIM-CAMAC CD/N 549
Color Red
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1617751-APF.00.250.DTAR
Ultra Librarian 3D Model Ultra Librarian APF.00.250.DTAR CAD Model

Description

N

You May Also Be Interested in

NorComp Inc.
ADAPT DB9F TO RJ45 JACK GRAY
Need more? Email Us
Adafruit Industries LLC
DE-9 (DB-9) FEMALE SOCKET TO TER
Need more? Email Us
Adafruit Industries LLC
DE-9 (DB-9) MALE PLUG TO TERMINA
Lowest to $6.7082
TYCLON
Adapter Connector BNC Jack, Female Socket To RCA Plug, Male Pin an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance Mismatch, ensures a high insulation resistance (1000MΩ(Min.) at DC 500V), a low contact resistance (RCA (50mΩ(Max.)),BNC (3mΩ(Max.)). Withstanding temperatures from -40 to +85°C. The contact is made of Brass/Nickel Plating, while the body is Brass/Nickel Plating.
Need more? Email Us
Cinch Connectivity Solutions
CONN ADAPTER RJ-45 TO DB9 MALE
Need more? Email Us
Schneider Electric
ENET ADAPTER M12F-RJ45F BULKHEAD
Need more? Email Us
Adafruit Industries LLC
WASHER FLAT #6 NYLON
Lowest to $0.0665
Pomona Electronics
ADAPTER MINI BIND POST-BNC MALE / Conn BNC-Binding Post Adapter PL 1/2 POS ST
Lowest to $0.6722
Cinch Connectivity Solutions
ADAPTER RJ-45 TO DB25 MALE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess