EN
  • EN
  • DE

LV25-P/SP5

Part No LV25-P/SP5
Manufacturer LEM
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer LEM
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828877-LV25-P/SP5
Ultra Librarian 3D Model Ultra Librarian LV25-P/SP5 CAD Model

Description

The LEM LV 25-P/SP5 is a voltage transducer designed for electronic measurement of voltages. It allows the measurement of DC, AC, pulsed, and mixed signals while providing galvanic isolation between the primary circuit (high voltage) and the secondary circuit (measurement output). It is commonly used in industrial and automotive applications where accurate voltage measurement and isolation are crucial.

Applications:

  • AC variable speed drives
  • Static converters for DC motor drives
  • Uninterruptible Power Supplies (UPS)
  • Switched Mode Power Supplies (SMPS)
  • Welding equipment
  • Battery monitoring systems

Features:

  • Galvanic isolation between primary and secondary circuits
  • Measures DC, AC, pulsed, and mixed voltages
  • Compact design
  • Low power consumption
  • High accuracy
  • Fast response time

Benefits:

  • Safe and reliable voltage measurement in high-voltage environments
  • Accurate monitoring and control of power electronic systems
  • Reduced system complexity
  • Improved energy efficiency
  • Enhanced system protection
  • Simplified maintenance and troubleshooting

Additional Details:

The LV 25-P/SP5 operates on the principle of the Hall effect. The primary voltage is converted into a proportional current that flows through a coil within the transducer. This current generates a magnetic field, which is then sensed by a Hall sensor. The output of the Hall sensor is proportional to the primary voltage and is galvanically isolated from the primary circuit. The transducer requires a supply voltage, typically +15V, and provides an analog output signal that can be easily interfaced with a microcontroller or other control system. It is designed to operate within a specific temperature range and is protected against overvoltage and short-circuit conditions. The accuracy of the measurement is affected by factors such as temperature and linearity, which are specified in the datasheet. Proper shielding and grounding techniques are essential for minimizing noise and ensuring accurate measurements. The LV 25-P/SP5 is compliant with relevant safety standards, ensuring safe operation when installed and used according to the manufacturer's guidelines.

The transducer's fast response time enables real-time monitoring and control of voltage levels, allowing for prompt corrective actions in the event of voltage fluctuations or other anomalies. Its compact size facilitates integration into space-constrained applications. The low power consumption minimizes the energy footprint of the overall system. The LV 25-P/SP5 is widely used in industrial automation, renewable energy systems, and electric vehicle applications, where precise and reliable voltage measurement is critical for optimal performance and safety.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4156 $58.8312
5+ $24.1359 $120.6795
7+ $23.3817 $163.6719
9+ $22.6274 $203.6466
12+ $21.8732 $262.4784
16+ $19.6104 $313.7664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess