EN
  • EN
  • DE

LA35-NP/SP1

Part No LA35-NP/SP1
Manufacturer LEM
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer LEM
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827154-LA35-NP/SP1
Ultra Librarian 3D Model Ultra Librarian LA35-NP/SP1 CAD Model

Description

The LEM LA35-NP/SP1 is a current transducer used for the electronic measurement of currents. This device converts the measured current into an electrically isolated signal that is proportional to the primary current. It is designed for applications requiring accurate and reliable current measurement in industrial and automotive settings.

Applications:

  • AC variable speed drives
  • Static converters for DC motor drives
  • Battery supplied applications
  • Uninterruptible Power Supplies (UPS)
  • Switched Mode Power Supplies (SMPS)
  • Robotics
  • Welding equipment

Features:

  • Closed-loop (compensated) current transducer using the Hall effect
  • Galvanic isolation between primary and secondary circuits
  • Low temperature drift
  • High accuracy
  • Compact design
  • Easy mounting

Benefits:

  • Precise current monitoring: Ensures accurate measurement of currents, which is crucial for the effective control and monitoring of electrical systems.
  • Safety through isolation: Offers galvanic isolation between primary and secondary circuits, protecting sensitive electronic components from high voltage.
  • Stable performance: Provides stable and reliable performance across a wide range of operating temperatures, suitable for demanding industrial environments.
  • Simple integration: Features a compact design that facilitates integration into existing systems.
  • Cost-effective solution: Presents a cost-effective solution for current measurement needs across various applications.

Additional Details:

The LA35-NP/SP1 measures currents up to 35 A and provides an output signal proportional to the measured current. It operates on a supply voltage of ±15V DC. The galvanic isolation between the primary conductor and the secondary circuit offers significant protection against high-voltage transients. Its construction integrates a magnetic core and Hall effect sensor, which work together to deliver accurate and linear measurements of the current flowing through the primary conductor.

This current transducer is generally panel-mounted or chassis-mounted with the use of screws or other mounting hardware. Its design allows for easy connection to both the primary current conductor and the secondary measurement circuit. The output signal is usually a small DC current that is proportional to the measured current, enabling straightforward interface with various measurement and control systems. The LA35-NP/SP1 meets the necessary industry safety and performance standards, ensuring regulatory compliance.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess