EN
  • EN
  • DE

HXN20-P

Part No HXN20-P
Manufacturer LEM
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer LEM
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825270-HXN20-P
Ultra Librarian 3D Model Ultra Librarian HXN20-P CAD Model

Description

The HXN20-P is a current transducer produced by LEM. It's engineered for the electronic measurement of DC, AC, pulsed, and mixed currents. Like other transducers in the HXN series, it employs a closed-loop (compensated) technology based on a magnetic core. This provides galvanic isolation between the primary circuit (carrying the current being measured) and the secondary circuit (outputting the measurement signal).

Applications:

  • Variable Speed Drives: Measuring current in motor control applications for precise torque and speed regulation.
  • Power Supplies: Monitoring current levels in both AC-DC and DC-DC power supplies to ensure proper operation and prevent overloads.
  • Battery Management Systems: Accurately measuring charge and discharge currents in battery systems to optimize performance and extend battery life.
  • Inverters: Providing current feedback for controlling and monitoring inverters used in renewable energy systems and other applications.
  • Uninterruptible Power Supplies (UPS): Measuring current in UPS systems to ensure reliable backup power.
  • Welding Equipment: Monitoring and controlling current in welding power supplies for consistent weld quality.

Features:

  • Closed-Loop (Compensated) Technology: Delivers high accuracy and excellent linearity in current measurement.
  • Galvanic Isolation: Provides electrical isolation between the primary and secondary circuits, enhancing safety and preventing ground loops.
  • Compact Design: Allows for easy integration into space-constrained applications.
  • Fast Response Time: Enables accurate measurement of rapidly changing currents.
  • Wide Frequency Bandwidth: Suitable for measuring a wide range of current frequencies.
  • Low Temperature Drift: Ensures stable and reliable performance over a wide temperature range.
  • High Immunity to External Interference: Offers robust performance in noisy electrical environments.

Benefits:

  • Precise Current Measurement: Enables accurate control and monitoring of electrical systems.
  • Enhanced System Safety: Galvanic isolation protects against electrical hazards and improves overall system safety.
  • Improved System Performance: Accurate current feedback allows for optimized control algorithms and enhanced system performance.
  • Increased Reliability: Robust design and high immunity to interference contribute to increased system reliability.
  • Simplified Integration: Compact size and easy mounting simplify system design and integration.
  • Optimized Energy Efficiency: Accurate current monitoring allows for efficient energy management and reduced energy consumption.

Additional Details:

The HXN20-P typically requires a dual power supply (e.g., ±15V DC). It has a primary current measurement range of up to ±20 A. The output signal is a current proportional to the measured primary current. For detailed specifications such as accuracy, linearity, response time, operating temperature range, and isolation voltage, consult the manufacturer's datasheet. This transducer is commonly used in industrial and automotive applications where accurate and isolated current measurement is critical.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8213 $62.4639
7+ $17.0841 $119.5887
11+ $16.5502 $182.0522
15+ $16.0164 $240.2460
19+ $15.4825 $294.1675
25+ $13.8808 $347.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,712 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess