The PCA9547BS from Texas Instruments is a high-performance, 8-channel I²C-bus multiplexer that is designed to provide seamless communication for multi-master and multi-slave applications. With its ability to interface directly with standard I²C-bus signals, this device is an ideal solution for systems requiring the integration of multiple I²C devices, each with potentially conflicting addresses.
Key Features
- Channel Selection: The PCA9547BS allows for the selection of eight bidirectional translating switches that can be controlled via the I²C-bus, thus enabling connection to any one of eight I²C devices.
- Operating Voltage: It operates across a wide range of voltages, from 2.3V to 5.5V, which makes it suitable for various applications and logic levels.
- Low Standby Current: The device has been optimized for low standby current, which is beneficial for power-sensitive designs.
- High Noise Immunity: With built-in glitch filters, the PCA9547BS provides high noise immunity, ensuring reliable operation even in electrically noisy environments.
- Up to 400 kHz Clock Frequency: It supports fast-mode I²C-bus clock frequencies up to 400 kHz, allowing for quick data transfers.
Applications
The PCA9547BS is versatile and can be used in a variety of applications. Some of the typical use cases include:
- Server and telecommunication systems where multiple I²C devices are present.
- Industrial control systems requiring robust I²C communications.
- Consumer electronics that need to address multiple I²C sensors or peripherals.
- Development platforms that require flexible I²C addressing for prototyping.
Technical Specifications
Parameter
Value
Supply Voltage
2.3V to 5.5V
Number of Channels
8
Bus Frequency
Up to 400 kHz
Package
Surface-Mount
In summary, the PCA9547BS is a highly versatile and efficient solution for complex I²C-bus systems, providing reliable multiplexing capabilities with easy control and low power consumption.