EN
  • EN
  • DE

HTB50-TP/SP3

Part No HTB50-TP/SP3
Manufacturer LEM
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer LEM
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825161-HTB50-TP/SP3
Ultra Librarian 3D Model Ultra Librarian HTB50-TP/SP3 CAD Model

Description

The HTB50-TP/SP3 is a current transducer manufactured by LEM. It is designed for non-intrusive measurement of AC, DC, and pulsed currents. The transducer utilizes the Hall effect principle to provide an isolated output signal proportional to the measured current. It's commonly used in various applications requiring accurate and reliable current monitoring.

Applications

  • Variable Speed Drives (VSDs)
  • Inverters
  • Uninterruptible Power Supplies (UPS)
  • Power Monitoring
  • Overcurrent Detection

Features

  • Closed-loop current transducer using Hall effect
  • Galvanic isolation between primary and secondary circuits
  • Current measuring range: up to 50 A
  • Accuracy: Typically ±1%
  • Linearity: Typically ±1%
  • Response time: Fast
  • Operating temperature range: -40°C to +85°C
  • Compact size

Benefits

  • Accurate and reliable current measurement
  • Electrical isolation for safety
  • Wide operating temperature range
  • Easy to install and use
  • Suitable for various industrial applications
  • Improved system efficiency through accurate monitoring

Additional Details

The HTB50-TP/SP3 current transducer requires a supply voltage, typically ±12 V or ±15 V, to operate. The output signal is a current proportional to the measured primary current. An external burden resistor is usually connected to the output to convert the current signal into a voltage signal. The transducer's performance is influenced by factors such as temperature and the presence of external magnetic fields. LEM provides detailed datasheets and application notes to help designers optimize performance and ensure accurate measurements.

The galvanic isolation provided by the transducer ensures that there is no electrical connection between the primary and secondary circuits, enhancing safety and preventing ground loops. The fast response time of the transducer enables it to accurately measure rapidly changing currents, making it suitable for applications with dynamic loads. The compact size of the HTB50-TP/SP3 facilitates integration into existing systems and new designs.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess