EN
  • EN
  • DE

HC5FW600-S

Part No HC5FW600-S
Manufacturer LEM
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061866-HC5FW600-S
Categories OEM Parts(F-I)
Manufacturer LEM
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HC5FW600-S CAD Model

Description

The HC5FW600-S is a current transducer manufactured by LEM, a leader in providing innovative and high-quality solutions for measuring electrical parameters. This transducer is specifically designed to measure DC, AC, and pulsed currents in electronic circuits and power systems. It provides an isolated analog voltage output that is proportional to the measured current, enabling accurate monitoring and control of current flow.

Applications

  • Variable Speed Drives: Used in variable speed drives to monitor and control motor current for efficient operation.
  • Power Supplies: Employed in power supplies to measure and regulate current flow for stable and reliable operation.
  • Inverters: Utilized in inverters to monitor and control DC and AC currents for optimal performance.
  • Battery Monitoring: Integrated into battery management systems to monitor charging and discharging currents.
  • Welding Machines: Used in welding machines to measure and control welding current for precise welding operations.

Features

  • Galvanic Isolation: Provides galvanic isolation between the primary current circuit and the secondary measurement circuit, ensuring safety and preventing ground loops.
  • Wide Measurement Range: Offers a wide current measurement range, suitable for various applications.
  • High Accuracy: Delivers high accuracy in current measurement for precise monitoring and control.
  • Low Temperature Drift: Exhibits low temperature drift, ensuring stable performance over a wide temperature range.
  • Fast Response Time: Provides a fast response time for real-time current monitoring.
  • Compact Design: Features a compact design for easy integration into electronic systems.

Benefits

  • Safe Operation: Galvanic isolation ensures safe operation by isolating the measurement circuit from the high-current circuit.
  • Accurate Monitoring: High accuracy enables precise monitoring and control of current flow.
  • Reliable Performance: Low temperature drift and stable operation ensure reliable performance over time.
  • Versatile Application: Suitable for a wide range of current measurement applications.
  • Easy Integration: Compact design simplifies integration into existing electronic systems.

Additional Details

The HC5FW600-S typically has a measurement range of ±600A and provides an analog voltage output proportional to the measured current. It operates from a single power supply voltage and includes features such as overcurrent detection and fault indication. The transducer is designed to meet the requirements of various industry standards for current measurement and isolation. It is available in a through-hole or surface-mount package for easy mounting on circuit boards. This current transducer provides a reliable and accurate solution for monitoring and controlling current flow in various electronic and power systems.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess