EN
  • EN
  • DE

CA13688_STRADA-SQ-T3

Part No CA13688_STRADA-SQ-T3
Manufacturer Ledil
Catalog Optics - Lenses
Description LENS CLR ASYMMETRICAL ADH TAPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lens
Color Clear
Number of LEDs 1
Lens Style Square with Multiple Top
Lens Size 25mm x 25mm
Lens Transparency Diffused
Optical Pattern Asymmetrical
For Use With/Related Manufacturer Cree, Lumileds, Nichia, Osram
Material Acrylic
Mounting Type Adhesive Tape
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1569796-CA13688_STRADA-SQ-T3
Ultra Librarian 3D Model Ultra Librarian CA13688_STRADA-SQ-T3 CAD Model

Description

N

You May Also Be Interested in

Dialight
SUB MIN.PANEL IND.
Need more? Email Us
Ledil
LENS CLEAR 45DEG WIDE SNAP-IN
Lowest to $1.2758
Ledil
LENS CLEAR 28-30DEG MED ADH TAPE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LENS CLEAR 20DEG SPOT ADHESIVE
Need more? Email Us
Schneider Electric
LENS WHITE TWIST LOCK
Need more? Email Us
Ledil
ASSY RND 1POS 16.1MM 9.4MM WIDE
Lowest to $16.5558
Ledil
LENS CLEAR 65-84DEG WIDE SCREW
Need more? Email Us
Ledil
LENS CLEAR ASYMMETRICAL SOCKET
Need more? Email Us
Ledil
LENS CLEAR SNAP-IN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess