EN
  • EN
  • DE

C13085_MIRELLA-50-S-PF

Part No C13085_MIRELLA-50-S-PF
Manufacturer Ledil
Catalog Optics - Reflectors
Description REFLECTOR RND 1POS 49.9MM 24MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style/Size Round, 49.9mm
Optical Pattern Spot
For Use With/Related Manufacturer Bridgelux, Citizen, Cree, LG Innotek, Lumileds, Luminus, Nichia, Osram, Samsung, Seoul, Sharp, Tridonic, Xicato
Viewing Angle 11° ~ 31°
Mounting Type Socket
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1569864-C13085_MIRELLA-50-S-PF
Ultra Librarian 3D Model Ultra Librarian C13085_MIRELLA-50-S-PF CAD Model

Description

N

You May Also Be Interested in

Ledil
REFLECTOR 19MM RND SPOT
Need more? Email Us
Ledil
REFLECTOR ROUND 1 POS 82MM D 31M
Need more? Email Us
Ledil
ASSEMBLY HEXAG 1 POS 22.2MM D 13 / Reflector 54°, 70° Wide Round, 22.20mm Adhesive Tape
Need more? Email Us
Ledil
ASSEMBLY ROUND 1 POS 9.9MM D 6.8 / Reflector 24° ~ 40° Wide Round, 10mm Adhesive, Position Pins
Need more? Email Us
Ledil
LENS BOOM REFLECTOR SMOOTH SPOT
Need more? Email Us
Cree Inc.
LED REFLECTOR 8\
Need more? Email Us
Carclo Technical Plastics
OPTIC REFLECTOR 20MM WIDE ANGLE
Need more? Email Us
Ledil
LENS BOOM REFLECTOR WIDE MC-E
Need more? Email Us
Ledil
ASSEMBLY ROUND 1 POS 9.9MM D 6.8
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess