EN
  • EN
  • DE

LMH020-REFL-0000-0000082

Part No LMH020-REFL-0000-0000082
Manufacturer Cree Inc.
Catalog Optics - Reflectors
Description LED REFLECTOR 8\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Style/Size Round, 190mm
For Use With/Related Manufacturer Cree
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569881-LMH020-REFL-0000-0000082
Ultra Librarian 3D Model Ultra Librarian LMH020-REFL-0000-0000082 CAD Model

Description

N

You May Also Be Interested in

Ledil
REFLECTOR 19MM RND SPOT
Need more? Email Us
CreeLED, Inc.
LED REFLECTOR 6" SEMI SPECULAR / Reflector Round, 150mm
Need more? Email Us
Ledil
LENS BOOM REFLECTOR WIDE MC-E
Need more? Email Us
Ledil
REFLECTOR RND 1POS 49.9MM 24MM
Need more? Email Us
Ledil
REFLECTOR 70MM RND WIDE
Need more? Email Us
Carclo Technical Plastics
OPTIC REFLECTOR 20MM WIDE ANGLE
Need more? Email Us
Cree Inc.
LED REFLECTOR 8\
Need more? Email Us
Ledil
REFLECTOR RND 1POS 49.9MM 24MM
Need more? Email Us
Ledil
REFLECTOR ROUND 1 POS 82MM D 31M
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess