EN
  • EN
  • DE

C12599_LENINA-W

Part No C12599_LENINA-W
Manufacturer Ledil
Catalog Optics - Reflectors
Description REFLECTOR RND 1POS 74MM 40MM HT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style/Size Round, 74mm
Optical Pattern Wide
For Use With/Related Manufacturer Bridgelux, Citizen, Cree, Ledil, Lumileds, Luminus, Nichia, Osram, Samsung, Seoul, Sharp, Tridonic
Viewing Angle 41° ~ 64°
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1569870-C12599_LENINA-W
Ultra Librarian 3D Model Ultra Librarian C12599_LENINA-W CAD Model

Description

N

You May Also Be Interested in

Ledil
REFLECTOR 22.20MM RND SPOT
Need more? Email Us
Ledil
REFLECTOR 22.59MM RND WIDE / Reflector 65° Wide Round, 22.59mm Adhesive
Lowest to $3.7549
Ledil
ASSEMBLY ROUND 1 POS 9.9MM D 6.8
Need more? Email Us
Ledil
REFLECTOR RND 1POS 49.9MM 24MM
Need more? Email Us
Ledil
REFLECTOR 22.20MM RND WIDE
Need more? Email Us
Ledil
REFLECTOR RND 1POS 49.9MM 24MM
Need more? Email Us
Ledil
REFLECTOR PACK SMOOTH SPOT CLEAR / Reflector 23° ~ 25° Spot Round, 111mm
Need more? Email Us
Ledil
ASSEMBLY HEXAG 1 POS 22.2MM D 13 / Reflector 54°, 70° Wide Round, 22.20mm Adhesive Tape
Need more? Email Us
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess