EN
  • EN
  • DE

C11979_LENA-S

Part No C11979_LENA-S
Manufacturer Ledil
Catalog Optics - Reflectors
Description REFLECTOR 111MM RND PC 80MM HT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style/Size Round, 111mm
Optical Pattern Spot
For Use With/Related Manufacturer Bridgelux, Citizen, Cree, Lumileds, Luminus, Nichia, Osram, Samsung, Seoul, Sharp, Tridonic
Viewing Angle 5° ~ 30°
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1569878-C11979_LENA-S
Ultra Librarian 3D Model Ultra Librarian C11979_LENA-S CAD Model

Description

N

You May Also Be Interested in

Ledil
REFLECTOR 70MM RND SPOT
Need more? Email Us
Ledil
REFLECTOR RND 1POS 74MM 40MM HT
Need more? Email Us
Ledil
ASSEMBLY ROUND 1 POS 9.9MM D 6.8
Need more? Email Us
Ledil
REFLECTOR RND 1POS 49.9MM 24MM
Need more? Email Us
CreeLED, Inc.
LED REFLECTOR 6" SEMI SPECULAR / Reflector Round, 150mm
Need more? Email Us
Ledil
REFLECTOR 70MM RND WIDE
Need more? Email Us
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Ledil
REFLECTOR RND 1POS 49.9MM 24MM
Need more? Email Us
Ledil
LENS BOOM REFLECTOR WIDE MC-E
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess