Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leadtrend
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827449-LD7922GM7
Ultra Librarian 3D Model Ultra Librarian LD7922GM7 CAD Model

Description

The LD7922GM7 is a highly integrated, high-performance PWM controller designed for power supply applications, manufactured by Leadtrend Technology. It's commonly used in applications such as AC/DC adapters, battery chargers, and LED lighting power supplies, providing efficient and reliable power conversion.

Applications

  • AC/DC Adapters: Regulating the output voltage and current for various electronic devices like laptops and smartphones.
  • Battery Chargers: Controlling the charging process for lithium-ion and other rechargeable batteries.
  • LED Lighting Power Supplies: Driving LED lights with constant current and voltage regulation.
  • Standby Power Supplies: Providing low-power standby operation in electronic appliances.
  • Open Frame Power Supplies: Used in a variety of industrial and consumer electronics applications.

Features

  • PWM Control: Utilizes pulse width modulation for efficient voltage regulation.
  • Low Start-up Current: Minimizes power consumption during startup.
  • Frequency Jittering: Reduces EMI (Electromagnetic Interference).
  • Over Voltage Protection (OVP): Protects against overvoltage conditions.
  • Over Current Protection (OCP): Protects against overcurrent conditions.
  • Short Circuit Protection (SCP): Protects against short circuits.
  • Under Voltage Lockout (UVLO): Prevents operation during low voltage conditions.

Benefits

  • High Efficiency: Optimizes power conversion efficiency.
  • Reduced EMI: Minimizes electromagnetic interference, improving system performance.
  • Robust Protection: Integrated protection features ensure reliable operation.
  • Low Standby Power: Meets stringent energy efficiency requirements.
  • Compact Design: Suitable for small form-factor power supplies.

Additional Details

The LD7922GM7 is designed for demanding power supply applications requiring efficiency, reliability, and comprehensive protection. Its integrated features and compact package make it a suitable choice for various power conversion needs. Flyback, forward, and buck converter topologies are commonly used with this IC.

Technical Specifications:

  • Operating Voltage Range: Typically 8V to 28V (Consult Datasheet)
  • Switching Frequency: 65kHz (Typical, Consult Datasheet)
  • Start-up Current: Low, typically in the microampere range.
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOT-26

You May Also Be Interested in

Tyco Electronics
Need more? Email Us
ECAD model for P840A4803
Yageo
Need more? Email Us
ECAD model for YAGRC0805FR-0749K9L
Mxic
Need more? Email Us
ECAD model for MX25L32O6EM2I-12G
Solomon
Need more? Email Us
ECAD model for SSD1305T7R1
Realtek
Lowest to $36.4548
ECAD model for RTL8111GS-CG
Mitsubishi
Need more? Email Us
ECAD model for M5M27C101K-12
Yageo
Lowest to $0.0026
ECAD model for RC0402FR-07240R
Broadcom Limited
24 port Gigabit Ethernet + L2 Switc
Lowest to $65.1941
ECAD model for BCM56307B1IEBG
Diodes Incorporated
Lowest to $2.1546
ECAD model for SBR10E45P5

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.4211 $71.0550
115+ $1.1660 $134.0900
175+ $1.1295 $197.6625
240+ $1.0931 $262.3440
310+ $1.0568 $327.6080
410+ $0.9474 $388.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,900 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention