EN
  • EN
  • DE

TL494CNG

Part No TL494CNG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description SWITCHMODE TM Pulse Width Modulation Control Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer ON Semiconductor
Win Source Part Number 053179-TL494CNG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Microwave, Power Management, Consumer Electronics, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TL494CNG CAD Model

Description

ON Semiconductor TL494CNG - PWM Controller

The TL494CNG, manufactured by ON Semiconductor, is a versatile Pulse Width Modulation (PWM) control circuit designed to offer precise voltage regulation and flexibility in power supply systems. This integrated circuit is housed in a 16-pin DIP (Dual In-line Package) configuration, which is widely used in various electronic applications due to its ease of installation and handling.

Key Features:

  • Complete PWM Power Control Circuitry: The TL494CNG includes oscillator, voltage reference, error amplifier, PWM comparator, and output control drivers all in one chip, providing a comprehensive solution for power control.
  • Adjustable Dead-Time Control: This feature allows the user to set the dead time between the turn-off of one driver and the turn-on of the opposite driver, enhancing the control over power dissipation and efficiency.
  • Wide Operating Frequency Range: The device can operate at frequencies up to 300kHz, which is suitable for various switching power supply applications, including DC-DC converters.
  • Dual Error Amplifiers: With two built-in error amplifiers, the TL494CNG can manage feedback from two separate points, offering improved regulation and system response.
  • Uncommitted Outputs for Single-ended or Push-pull Applications: The flexibility of the output stages allows for both single-ended and push-pull configurations, making the device adaptable to a range of circuit designs.

Applications:

The TL494CNG is ideal for use in a variety of power supply and converter applications, including:

  • Switching power supplies
  • DC-DC converters
  • AC-DC converters
  • Motor control circuits
  • Battery chargers

With its robust design and comprehensive feature set, the TL494CNG from ON Semiconductor is a go-to choice for engineers and designers looking to implement efficient and reliable PWM control in their power management systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess