EN
  • EN
  • DE

SS14X8X4.5W

Part No SS14X8X4.5W
Manufacturer Toshiba Semiconductor and Storage
Catalog Ferrite Cores - Cables and Wiring
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Cable Ferrites
Mfr Toshiba Semiconductor and Storage
Series Amobeads®
Package Bag
Type Round
Design Solid
Inner Dimension 0.268" Dia (6.80mm)
Outer Dimension 0.622" Dia (15.80mm)
Mounting Type Free Hanging
Length 0.260" (6.60mm)
Base Product Number SS14
Other Names SS14X8X45W
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8547.10.8000
Win Source Part Number 1277181-SS14X8X4.5W
Ultra Librarian 3D Model Ultra Librarian SS14X8X4.5W CAD Model

Description

This electronic component is a round cable ferrite filter that is part of the Amobeads series.

  • Inner Dimension: 0.268 inches
  • Outer Dimension: 0.622 inches
  • Length: 0.260 inches
  • Package Type: Bag
  • Standard Package: 1,000 units
  • Design: Solid filter
  • Impedance Value: No impedance value specified
  • Mounting Type: Free hanging
  • ECCN: EAR99
  • Category: Filters
  • Suitable for: Cable filtering applications

You May Also Be Interested in

Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Kemet
FERRITE CORE HINGED 5MM / Hinged (Snap On) Free Hanging Ferrite Core ID 0.197" Dia (5.00mm) OD 0.567" W x 0.559" H (14.40mm x 14.20mm) Length 1.102" (28.00mm)
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess