EN
  • EN
  • DE

SII9589CTUC

Part No SII9589CTUC
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts ( S )
Description 5x HDMI 1.4 Port Processor - 225MHz from Silicon Image
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016480-SII9589CTUC
Categories OEM Parts( S )
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SII9589CTUC CAD Model

Description

The SII9589CTUC is an HDMI transmitter manufactured by Lattice Semiconductor Corporation. HDMI (High-Definition Multimedia Interface) is a digital interface used to transmit uncompressed video data and compressed or uncompressed audio data from an HDMI source device, such as a DVD player or set-top box, to a compatible digital display device, such as a television or monitor. The SII9589CTUC is designed to provide high-quality audio and video transmission over HDMI.

Applications:

  • DVD players: Used to transmit video and audio signals from DVD players to televisions.
  • Set-top boxes: Employed in set-top boxes to transmit video and audio signals to televisions.
  • Gaming consoles: Integrated into gaming consoles to transmit video and audio signals to televisions or monitors.
  • Personal computers: Utilized in personal computers to transmit video and audio signals to monitors or projectors.
  • Digital cameras and camcorders: Used to transmit video and audio signals from digital cameras and camcorders to televisions.

Features:

  • HDMI transmitter: Transmits high-definition video and audio signals over HDMI.
  • HDCP support: Supports High-bandwidth Digital Content Protection (HDCP) for secure content transmission.
  • Deep Color support: Supports Deep Color for enhanced color accuracy and vibrancy.
  • Audio Return Channel (ARC) support: Enables audio transmission from the display device back to the source device.
  • Consumer Electronics Control (CEC) support: Allows for control of other HDMI devices through a single remote control.

Benefits:

  • High-quality audio and video: Transmits high-definition video and audio signals with minimal distortion.
  • Secure content transmission: Protects copyrighted content from unauthorized copying.
  • Enhanced color accuracy: Provides more accurate and vibrant colors for a more immersive viewing experience.
  • Simplified connectivity: Reduces the number of cables required for connecting audio and video devices.
  • Improved user experience: Allows for seamless control of multiple HDMI devices through a single remote control.

Additional Details:

The SII9589CTUC supports various HDMI features, including 3D video, 4K resolution, and HDR (High Dynamic Range). Lattice Semiconductor Corporation provides detailed specifications in the product datasheet, including the chip's timing diagrams, electrical characteristics, and operating temperature range. The device is typically packaged in a small surface-mount package for easy integration onto printed circuit boards (PCBs). Proper impedance matching and layout techniques are essential for optimal performance.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess