EN
  • EN
  • DE

SII9296CNUC

Part No SII9296CNUC
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts ( S )
Description Silicon Image SII9296CNUC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004770-SII9296CNUC
Categories OEM Parts( S )
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SII9296CNUC CAD Model

Description

The SII9296CNUC is a high-definition multimedia interface (HDMI) transmitter manufactured by Lattice Semiconductor. This chip is designed to transmit uncompressed audio and video data from a source device (like a DVD player, game console, or PC) to a display device (such as a television or monitor) over an HDMI link. It is compliant with HDMI specifications and supports various video and audio formats.

Applications:

  • DVD and Blu-ray players
  • Game consoles
  • Set-top boxes
  • Personal computers (graphics cards)
  • Audio/Video receivers

Features:

  • HDMI 1.4 Transmitter: Compliant with HDMI 1.4 specifications.
  • Supports High-Definition Video: Supports resolutions up to 1080p and beyond, depending on the specific implementation and HDMI version supported.
  • Supports HD Audio Formats: Supports various HD audio formats, including Dolby TrueHD and DTS-HD Master Audio.
  • Integrated HDCP Engine: Includes a High-bandwidth Digital Content Protection (HDCP) engine to protect copyrighted content.
  • Low Power Consumption: Designed for efficient power usage.

Benefits:

  • High-Quality Audio and Video Transmission: Delivers crisp, clear audio and video signals.
  • Content Protection: Protects copyrighted content from unauthorized copying.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing the need for external components.
  • Compatibility: Ensures compatibility with a wide range of HDMI-enabled devices.
  • Reduced Power Consumption: Extends battery life in portable devices and reduces overall system power consumption.

Technical Specifications:

The SII9296CNUC is typically designed to operate from a 3.3V or 1.2V power supply (refer to the datasheet for the exact voltage). It supports various video resolutions and refresh rates, as well as HD audio formats such as Dolby TrueHD and DTS-HD Master Audio. The chip integrates a HDCP engine for content protection, adhering to HDCP standards. It often communicates with the host processor via a serial interface like I2C. The package is typically a surface-mount type (e.g., QFN) to allow for compact board designs. Detailed specifications regarding video resolution support, audio format compatibility, power consumption, and package dimensions are available in the product datasheet. Check the datasheet for the specific HDMI version supported (e.g., HDMI 1.4, HDMI 2.0) and its associated capabilities.

In summary, the SII9296CNUC HDMI transmitter from Lattice Semiconductor provides a robust and efficient solution for transmitting high-definition audio and video signals. Its compliance with HDMI specifications, integrated HDCP engine, and support for various video and audio formats make it an ideal choice for a wide range of multimedia applications.

You May Also Be Interested in

Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess