EN
  • EN
  • DE

SECURITY-XO3D-SW

Part No SECURITY-XO3D-SW
Manufacturer Lattice Semiconductor Corporation
Catalog Software, Services
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr Lattice Semiconductor Corporation
Package Electronic Delivery
Type License
For Use With/Related Products Lattice
Base Product Number SECURITY
Other Names 220-SECURITY-XO3D-SW
Standard Package 1
MSL Level Not Applicable
ECCN 3D991
HTSUS 0000.00.0000
Win Source Part Number 1283220-SECURITY-XO3D-SW
Ultra Librarian 3D Model Ultra Librarian SECURITY-XO3D-SW CAD Model

Description

The Lattice Semiconductor Corporation presents the SECURITY-XO3D-SW, a license type software that is designed for use with Lattice products. This software is categorized as a development board, kit, programmer software, and service. The product is delivered electronically and has an ECCN of 3D991.

You May Also Be Interested in

Microchip Technology
VS6803:OPEN API
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS/REMOTE
Need more? Email Us
Microchip Technology
PRO CHIP SOFTWARE LICENSE / Integrated Development Environment (IDE) ATF15xx
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Microchip Technology
ENTERPRISE EDITION-MICROCHIP / Compiler PIC10/12/14/16/18/24/32, dsPIC3X
Need more? Email Us
Microchip Technology
FPGA DESIGN SYS W/VWDRAW/VIEWSIM / AT6000 Physical Design System with PROcapture and ProSim (20K)
Need more? Email Us
Olimex LTD
OLinuXino Operating System SD/microSD/MMC Card
Need more? Email Us
Microchip Technology
PHYSICAL DESIGN SYS MAINTENENCE / Integrated Development Environment (IDE)
Need more? Email Us
Analog Devices Inc.
MAINT C/USBD HID SINGLE PRD LIC / License Blackfin®
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess