EN
  • EN
  • DE

PALCE22V10H-15PC/5

Part No PALCE22V10H-15PC/5
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031234-PALCE22V10H-15PC/5
Categories OEM Parts(O-R)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PALCE22V10H-15PC/5 CAD Model

Description

The PALCE22V10H-15PC/5 is a high-performance Programmable Array Logic (PAL) device manufactured by Lattice Semiconductor. This device is designed for implementing custom logic functions and is commonly used in a variety of digital systems. Known for its speed, flexibility, and ease of programming, the PALCE22V10H-15PC/5 offers a cost-effective solution for implementing complex logic circuits.

Applications

  • Address decoding: Used in memory systems for address decoding and memory mapping.
  • State machines: Employed in state machine implementations for controlling sequential logic.
  • Peripheral controllers: Integrated into peripheral controllers for managing communication with external devices.
  • Glue logic: Utilized as glue logic for interconnecting different components in a digital system.
  • Timing control: Incorporated into timing circuits for generating control signals and timing sequences.

Features

  • Programmable logic array: Allows for flexible implementation of custom logic functions.
  • High speed: Offers a propagation delay of 15 ns, enabling fast operation.
  • 22 inputs and 10 outputs: Provides ample resources for implementing complex logic circuits.
  • Output enable control: Allows for tristate operation of the outputs.
  • Programmable output polarity: Enables selection of active-high or active-low outputs.

Benefits

  • Custom logic implementation: Programmable logic array allows for tailored logic functions.
  • High performance: Fast propagation delay ensures quick response times.
  • Reduced component count: Integration of multiple logic functions reduces the number of discrete components.
  • Simplified design: Programmable nature simplifies circuit design and modification.
  • Cost-effective solution: Provides a cost-effective alternative to custom ASICs.

Additional Details

The PALCE22V10H-15PC/5 operates from a single supply voltage, typically 5V. It is programmed using a standard PAL programmer. The device is typically packaged in a 24-pin DIP (Dual In-Line Package) or a PLCC (Plastic Leaded Chip Carrier) for easy integration into circuit boards. It offers various security features to prevent unauthorized access to the programmed logic. The PALCE22V10H-15PC/5 is a reliable and versatile solution for implementing custom logic functions in a wide range of applications.

You May Also Be Interested in

Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Microchip Technology
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess