EN
  • EN
  • DE

LFXP15C-4F484C-3F484I

Part No LFXP15C-4F484C-3F484I
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827629-LFXP15C-4F484C-3F484I
Ultra Librarian 3D Model Ultra Librarian LFXP15C-4F484C-3F484I CAD Model

Description

The LFXP15C-4F484C-3F484I is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor's MachXO family. This FPGA offers a flexible and cost-effective solution for a wide range of digital logic applications. It is known for its low power consumption and high performance, making it suitable for battery-powered devices and other energy-sensitive applications.

Applications

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Communications equipment
  • Automotive applications

Features

  • 15,000 Look-Up Tables (LUTs)
  • Embedded memory blocks
  • High-speed I/O interfaces
  • Low power consumption
  • Advanced security features
  • Flexible routing architecture
  • 484-pin Fine-Pitch Ball Grid Array (FBGA) package

Benefits

  • Rapid prototyping and development
  • Customizable logic implementation
  • Reduced time-to-market
  • Increased system integration
  • Improved performance and efficiency
  • Enhanced product differentiation
  • Lower system cost

Additional Details

The LFXP15C-4F484C-3F484I FPGA is ideal for applications requiring flexible logic and high performance. Its embedded memory blocks allow for efficient data storage and retrieval, while its high-speed I/O interfaces enable seamless communication with other devices. The low power consumption of the device makes it suitable for battery-powered applications. The device's advanced security features protect against unauthorized access and tampering. The flexible routing architecture allows for optimal placement and routing of logic signals. The 484-pin FBGA package provides a compact and reliable solution for high-density applications. This FPGA can be configured and reprogrammed as needed during the prototyping process allowing the engineers to make any last-minute adjustments. The LFXP15C-4F484C-3F484I is a versatile and powerful FPGA that can be used in a wide range of applications. It is a cost-effective solution for implementing complex digital logic functions. It is well known to deliver optimal solution capabilities and performance for numerous embedded system designs.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess