EN
  • EN
  • DE

LFEC6E-3T144C

Part No LFEC6E-3T144C
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description LatticeECP/EC Family Data Sheet | IC FPGA 97 I/O 144TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Status Obsolete
Number of Logic Elements/Cells 6100
Total RAM Bits 94208
The number of I/O 97
Supply Voltage (V) 1.14V ~ 1.26V
Mounting Style SMD
Temperature Range - Operating 0°C ~ 85°C
Manufacturer Package 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Family Part Number LFEC6
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1196223-LFEC6E-3T144C
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LFEC6E-3T144C CAD Model

Description

The LFEC6E-3T144C is a Field Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation, belonging to the LatticeECP2 family. This FPGA is designed for a wide range of applications requiring flexible and reconfigurable logic, including signal processing, embedded control, and communication interfaces.

Applications

  • Signal Processing: Implements digital filters, FFTs, and other signal processing algorithms.
  • Embedded Control: Used in embedded systems for controlling peripherals and managing system resources.
  • Communication Interfaces: Implements communication protocols such as Ethernet, USB, and UART.
  • Industrial Automation: Controls industrial equipment and processes.
  • Consumer Electronics: Used in various consumer electronic devices for implementing custom logic.

Features

  • 6K Logic Elements: Provides a substantial amount of programmable logic resources.
  • Embedded Memory: Includes on-chip memory blocks for data storage and processing.
  • High-Speed I/Os: Supports high-speed data transfer with flexible I/O interfaces.
  • Advanced Clock Management: Offers flexible clock generation and distribution.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • Flexibility and Reconfigurability: Allows for implementing custom logic and adapting to changing requirements.
  • High Performance: Provides high-speed data processing and control capabilities.
  • Reduced Development Time: Simplifies development with easy to use design tools.
  • Cost-Effective Solution: Offers a cost-effective alternative to custom ASIC designs.
  • Improved Time-to-Market: Enables faster product development cycles.

Additional Details

The LFEC6E-3T144C is typically available in a TQFP (Thin Quad Flat Pack) package with 144 pins. It is programmed using industry-standard FPGA design tools and supports various programming languages such as VHDL and Verilog. Key specifications include the number of logic elements, the amount of embedded memory, the maximum I/O speed, and the operating voltage. The LatticeECP2 family offers a balance of performance, power consumption, and cost, making it a popular choice for a wide range of applications. Detailed device specifications and application notes are available from Lattice Semiconductor Corporation.

You May Also Be Interested in

Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess