EN
  • EN
  • DE

LFE2M70E7FN900C6I

Part No LFE2M70E7FN900C6I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Description LFE2M70E-7FN900C-6I Lattice
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069473-LFE2M70E7FN900C6I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFE2M70E7FN900C6I CAD Model

Description

The LFE2M70E7FN900C6I is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor's MachXO2 family, designed for high-performance and low-power applications. This FPGA offers a combination of high logic density, flexible I/O capabilities, and instant-on functionality, making it suitable for a wide range of applications, including industrial control, communication systems, and consumer electronics.

Applications

  • Industrial Automation: Implementing custom control logic, motor control, and sensor interfaces in industrial equipment.
  • Communication Systems: Providing protocol bridging, data aggregation, and signal processing in communication and networking devices.
  • Consumer Electronics: Used for video processing, display controllers, and peripheral interfaces in TVs, set-top boxes, and other consumer devices.
  • Medical Devices: Enabling custom logic for medical imaging, patient monitoring, and diagnostic equipment.
  • Automotive Systems: Implementing control systems, sensor interfaces, and infotainment systems in automotive applications.

Features

  • 70K LUTs (Look-Up Tables): Offers a substantial amount of programmable logic resources for complex designs.
  • Embedded Memory: Includes on-chip memory blocks for efficient data storage and processing.
  • High-Speed I/O: Supports a variety of high-speed interfaces for flexible data communication.
  • Low Power Consumption: Designed for low-power operation, suitable for portable and battery-powered applications.
  • Instant-On Capability: Allows for rapid configuration and immediate operation upon power-up.

Benefits

  • Flexibility in Design: Enables the implementation of custom logic, allowing designers to tailor solutions to specific application requirements.
  • High Performance Processing: Provides high-speed processing capabilities for demanding applications.
  • Reduced Power Consumption: Low power operation helps extend battery life in portable and embedded systems.
  • Faster Time-to-Market: Simplifies the design process and reduces time-to-market with its flexible architecture.
  • Cost-Effective Solution: Offers a cost-effective programmable logic solution for a wide range of applications.

Additional Details

The LFE2M70E7FN900C6I is packaged in a 900-pin Fine-Pitch Ball Grid Array (FBGA) package. It operates at a core voltage of 1.2V and supports multiple I/O standards. The FPGA includes integrated clock management circuitry and supports various configuration options, including JTAG and SPI. Programming is facilitated through Lattice's Diamond design software, which provides a complete suite of tools for design entry, simulation, and implementation. This device is well-suited for applications that demand a combination of high performance, low power, and programmable logic in a compact form factor.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.1379
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lowpower
Lowest to $0.0643
Lowpower
Lowest to $0.0405
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
KEC
Lowest to $0.0658
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess