EN
  • EN
  • DE

LFE2-70E-7FN672C-6I

Part No LFE2-70E-7FN672C-6I
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827606-LFE2-70E-7FN672C-6I
Ultra Librarian 3D Model Ultra Librarian LFE2-70E-7FN672C-6I CAD Model

Description

The LFE2-70E-7FN672C-6I is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation, belonging to the LatticeECP2 family. This FPGA is designed for high-performance, low-power applications, offering a balance of speed, density, and cost-effectiveness.

Applications

  • Video processing: Used in video encoding, decoding, and format conversion.
  • Image processing: Employed in image recognition, enhancement, and analysis systems.
  • Industrial control: Implemented in motor control, sensor processing, and automation equipment.
  • Telecommunications: Utilized in networking equipment, signal processing, and data communication systems.
  • Consumer electronics: Integrated into set-top boxes, digital TVs, and portable media players.

Features

  • 70K Look-Up Tables (LUTs): Provides a large amount of logic resources for complex digital designs.
  • Embedded memory blocks: Offers on-chip memory for data storage and processing.
  • High-speed I/O interfaces: Supports a variety of communication protocols for external device connectivity.
  • Clock management circuitry: Enables flexible clock distribution and frequency synthesis.
  • Low power consumption: Designed for energy-efficient operation.
  • 672-pin Fine-Pitch Ball Grid Array (FBGA) package: Offers a compact footprint and high pin density.

Benefits

  • Flexibility and reconfigurability: Allows for easy modification and customization of digital designs.
  • High performance: Enables fast and efficient processing of data and signals.
  • Low power consumption: Reduces energy costs and extends battery life in portable devices.
  • Fast time-to-market: Simplifies the design and development process, reducing development time.
  • Cost-effectiveness: Provides a cost-optimized solution for a wide range of applications.

Additional Details

The LFE2-70E-7FN672C-6I features advanced routing architecture for optimal performance and resource utilization. It supports various I/O standards, including LVDS, LVTTL, and HSTL. The device is programmable using industry-standard FPGA design tools. Detailed specifications, including timing characteristics, power consumption, and package dimensions, are available in the Lattice Semiconductor datasheet for this device.

You May Also Be Interested in

Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess